Rectifiers 1.0a Rectifier General Purpose Product overview: GF1J from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GF1J can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067663-GF1J
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)
1.0A General Purpose Rectifier
Rectifiers 1.0a Rectifier General Purpose
STANDARD DIODE, 1A, 600V, DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A DO214AC
DIODE GEN PURP 600V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 2085-GF1J | 067663-GF1J | GF1JFSTR-ND | GF1J | GF1J | 58K1567 | GF1J | GF1J |
| Product Name | 1.0a Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Rectifiers | Standard Diode, 1A, 600V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Reel | SMA; SMA | DO-214AC | SMA | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Diode Type | Standard | |||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 600 volts | 600 volts |