Vishay Precision Group Single Diodes GI504-E3/54

Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 400V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GI504-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI504-E3/54GICT-ND
Single Diodes GI504-E3/54GICT-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - GI504-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI504-E3/54GITR-ND
Single Diodes GI504-E3/54GITR-ND
Diode Standard 400V 3A Through Hole DO-201AD

Diode Standard 400V 3A Through Hole DO-201AD

Buy Now Datasheet
3 A 400 V Diode and Rectifier - 280-GI504-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 400 V Diode and Rectifier
280-GI504-E3/54
3 A 400 V Diode and Rectifier 280-GI504-E3/54
DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: GI504-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI504-E3/54 can be used for catalog matching and distributor lookup.

DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: GI504-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI504-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI504-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI504-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI504-E3/54
DIODE GEN PURP 400V 3A DO201AD

DIODE GEN PURP 400V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GI504-E3/54
Rectifiers GI504-E3/54
Rectifiers 400 Volt 3.0 Amp 100 Amp IFSM

Rectifiers 400 Volt 3.0 Amp 100 Amp IFSM

Buy Now Datasheet
Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 76K5500 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
76K5500
Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 76K5500
STANDARD DIODE, 3A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 400V, DO-201AD; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:2µs; Forward Surge Current:100A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes
Product Number GI504-E3/54GICT-ND 280-GI504-E3/54 GI504-E3/54 GI504-E3/54 76K5500
Product Name Single Diodes 3 A 400 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 3A, 400V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Package Tape and Reel DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data