Vishay Precision Group Diodes, Rectifiers - Single - GF1J-E3/67A GF1J-E3/67A

Description
Manufacturer: Vishay Win Source Part Number: 067664-GF1J-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 067664-GF1J-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 97K0529, is a glass passivated rectifier with a maximum repetitive reverse voltage of 600V and a forward current rating of 1A. It features a low forward voltage drop of 1.1V and can handle a peak forward surge current of 30A. The diode operates within a temperature range of -65°C to +175°C and has a low leakage current of 5.0 OºA at 25°C. It is housed in a DO-214BA package, which is suitable for automated placement and meets MSL level 1 for soldering processes. This diode is AEC-Q101 qualified, making it suitable for automotive applications, and is RoHS compliant. Typical applications include power supplies, inverters, converters, and freewheeling diodes in consumer and telecommunication devices.

Datasheet Summary
Powered by GS/AI

The Standard Diode, part number 97K0529, is a glass passivated rectifier with a maximum repetitive reverse voltage of 600V and a forward current rating of 1A. It features a low forward voltage drop of 1.1V and can handle a peak forward surge current of 30A. The diode operates within a temperature range of -65°C to +175°C and has a low leakage current of 5.0 OºA at 25°C. It is housed in a DO-214BA package, which is suitable for automated placement and meets MSL level 1 for soldering processes. This diode is AEC-Q101 qualified, making it suitable for automotive applications, and is RoHS compliant. Typical applications include power supplies, inverters, converters, and freewheeling diodes in consumer and telecommunication devices.

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GF1J-E3/67A - 067664-GF1J-E3/67A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1J-E3/67A
067664-GF1J-E3/67A
Diodes, Rectifiers - Single - GF1J-E3/67A 067664-GF1J-E3/67A
Manufacturer: Vishay Win Source Part Number: 067664-GF1J-E3/67A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214BA (GF1) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 067664-GF1J-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6290502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6290502
Schottky Diodes & Rectifiers 6290502
GF1J-E3

GF1J-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6290502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6290502P
Schottky Diodes & Rectifiers 6290502P
GF1J-E3

GF1J-E3

Supplier's Site
Schottky Diodes & Rectifiers - 1652574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652574
Schottky Diodes & Rectifiers 1652574
GF1J-E3

GF1J-E3

Supplier's Site
SMD 600V 1A Diode and Rectifier - 280-GF1J-E3/67A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A Diode and Rectifier
280-GF1J-E3/67A
SMD 600V 1A Diode and Rectifier 280-GF1J-E3/67A
600V 1A Fast Recovery Diode, DO-214BA, SMD Product overview: GF1J-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1J-E3/67A can be used for catalog matching and distributor lookup.

600V 1A Fast Recovery Diode, DO-214BA, SMD Product overview: GF1J-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1J-E3/67A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GF1J-E3/67AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1J-E3/67AGICT-ND
Single Diodes GF1J-E3/67AGICT-ND
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1J-E3/67AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1J-E3/67AGIDKR-ND
Single Diodes GF1J-E3/67AGIDKR-ND
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1J-E3/67AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1J-E3/67AGITR-ND
Single Diodes GF1J-E3/67AGITR-ND
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Diode Standard 600V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GF1J-E3/67A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GF1J-E3/67A
Discrete Semiconductor Products - Diodes - Rectifiers GF1J-E3/67A
DIODE GEN PURP 600V 1A DO214BA

DIODE GEN PURP 600V 1A DO214BA

Supplier's Site
Single Diodes - GF1J-E3/67A - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GF1J-E3/67A
Single Diodes GF1J-E3/67A
DIODE GEN PURP 600V 1A DO214BA

DIODE GEN PURP 600V 1A DO214BA

Supplier's Site Datasheet
Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 05R5603 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
05R5603
Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 05R5603
STANDARD DIODE, 1A, 600V, DO-214BA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-214BA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay - 76K5441 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay
76K5441
Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay 76K5441
STANDARD DIODE, 1A, 600V, DO-214BA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-214BA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:3µs; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 1A, 600V, Do-214Ba; Diode Configuration Vishay - 97K0529 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 600V, Do-214Ba; Diode Configuration Vishay
97K0529
Standard Diode, 1A, 600V, Do-214Ba; Diode Configuration Vishay 97K0529
STANDARD DIODE, 1A, 600V, DO-214BA; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A; Operating Temperature Max:175 C RoHS Compliant: Yes

STANDARD DIODE, 1A, 600V, DO-214BA; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Forward Voltage VF Max:1.1V; Forward Surge Current Ifsm Max:30A; Operating Temperature Max:175 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GF1J-E3/67A
Rectifiers GF1J-E3/67A
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Diodes >> Diodes - General Purpose - GF1J-E3/67A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
GF1J-E3/67A
Diodes >> Diodes - General Purpose GF1J-E3/67A
1A 600V 1.1V@1A DO-214BA Diodes - General Purpose ROHS

1A 600V 1.1V@1A DO-214BA Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Diodes Rectifiers General Purpose Diodes
Product Number 067664-GF1J-E3/67A 6290502 6290502P 280-GF1J-E3/67A GF1J-E3/67AGICT-ND GF1J-E3/67A GF1J-E3/67A 05R5603 97K0529 GF1J-E3/67A GF1J-E3/67A
Product Name Diodes, Rectifiers - Single - GF1J-E3/67A Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 600V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Standard Diode, 1A, 600V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay Standard Diode, 1A, 600V, Do-214Ba; Diode Configuration Vishay Rectifiers Diodes >> Diodes - General Purpose
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 600 volts 600 volts 600 volts 600 volts
IR 0.0050 mA 0.0050 mA
trr 2000 ns 2000 ns 3000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467599 - RS Components, Ltd.
Specs
Package SOD-123; SOD-123F
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package Module
View Details
2 suppliers
General-purpose Schottky diode - BAS70LSYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diode - 1N6079 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details