12V Clamp 7A Ipp Tvs Diode Surface Mount 0201
12V Clamp 7A Ipp Tvs Diode Surface Mount 0201
12V Clamp 7A Ipp Tvs Diode Surface Mount 0201
TVS DIODE, BIDIR, 3.3V, 0201; Product Range:GiGuard Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 3.3V, 0201; Product Range:GiGuard Series; TVS Polarity:Bidirection
DIODE 3.3VDC, 0201, 10PF
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 478-GG020103100N2PDKR-ND | 56AJ0581 | GG020103100N2P |
| Product Name | TVS Diodes | Tvs Diode, Bidir, 3.3V, 0201; Product Range Kyocera Avx | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | 0201 | 0201 |
| Peak Pulse Power | 70 watts | 70 watts | |
| VC | 12 volts | 12 volts | |
| VBR | 4 volts | 4 volts | 4 volts |