Manufacturer: Vishay
Win Source Part Number: 097262-GF1JHE3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Standard 600V 1A Surface Mount DO-214BA (GF1)
DIODE GEN PURP 600V 1A DO214BA Product overview: GF1JHE3/67A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1JHE3/67A can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 1A DO214BA
DIODE GEN PURP 600V 1A DO214BA
DIODE, FULL REEL; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 600 Volt 1.0 Amp Glass Passivated
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 097262-GF1JHE3/67A | GF1JHE3/67AGITR-ND | 280-GF1JHE3/67A | GF1JHE3/67A | GF1JHE3/67A | 08N9645 | GF1JHE3/67A |
| Product Name | Diodes, Rectifiers - Single - GF1JHE3/67A | Single Diodes | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 600 volts | 600 volts | 600 volts | ||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 2000 ns | 3000 ns |