Manufacturer: Vishay
Win Source Part Number: 919625-GL41D-E3/96
Series: SUPERECTIFIER®
Features: Diode Standard 200 V 1A Surface Mount DO-213AB
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-213AB, MELF (Glass)
Package: Reel - TR
Mounting: Surface Mount
Family Name: GL41
Categories: Discrete Semiconductor Products
Case / Package: DO-213AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GL41D-E3/96GIDKR, GL41D-E3/96GITR, GL41D-E3/96-ND, GL41DE396, GL41D-E3/96GICT
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-213AB
Diode Standard 200V 1A Surface Mount DO-213AB
Diode 200V 1A 2-Pin DO-213AB T/R Product overview: GL41D-E3/96 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL41D-E3/96 can be used for catalog matching and distributor lookup.
DIODE, STANDARD, 1A, 200V, DO-213AB-2; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE, STANDARD, 1A, 200V, DO-213AB-2, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A DO213AB
Rectifiers 1 Amp 200 Volt 30 Amp IFSM
DIODE GEN PURP 200V 1A DO213AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 919625-GL41D-E3/96 | GL41D-E3/96GICT-ND | 280-GL41D-E3/96 | 17X9944 | GL41D-E3/96 | GL41D-E3/96 | GL41D-E3/96 |
| Product Name | Diodes, Rectifiers - Single - GL41D-E3/96 | Single Diodes | 200V 1A Diode and Rectifier | Diode, Standard, 1A, 200V, Do-213Ab-2; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Diode Standard 200 V 1A Surface Mount DO-213AB | ||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||||
| Package | Tape and Reel | DO-213AB-2 | MELF; DO-213AB, MELF (Glass) | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps |