Zener Diode 9.1V 200mW ±2% Surface Mount SOD-323
Win Source Part Number: 1060729-GDZ9V1B-G3-0
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ-G
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 500 nA @ 6 V
Voltage - Zener (Nom) (Vz): 9.1 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): UDZ9V1B-7; GDZ8V2B-E3-08; GDZ8V2B-HE3-08; UDZ8V2B-7; UDZ7V5B-7; BZX384B9V1-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ9V1
Zener Diode, 9.1V V(Z), 2.1%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: GDZ9V1B-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ9V1B-G3-08 can be used for catalog matching and distributor lookup.
Zener Diodes 9.1Volt 0.2 Watt 2%
DIODE ZENER 9.1V 200MW SOD323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | GDZ9V1B-G3-08-ND | 1060729-GDZ9V1B-G3-08 | 2086-GDZ9V1B-G3-08 | GDZ9V1B-G3-08 | GDZ9V1B-G3-08 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | 9.1V 0.2W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 9.1 volts | 9.1 volts | 9.1 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms |