Diode Standard 200V 8A Surface Mount TO-263AB (D²PAK)
Rectifiers 200 Volt 8.0A 35ns 125 Amp IFSM
DIODE GEN PURP 200V 8A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | GIB1404-E3/81-ND | GIB1404-E3/81 | GIB1404-E3/81 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |