Vishay Precision Group Diodes, Rectifiers - Single - GI1404-E3/45 GI1404-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 127454-GI1404-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 127454-GI1404-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - GI1404-E3/45 - 127454-GI1404-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GI1404-E3/45
127454-GI1404-E3/45
Diodes, Rectifiers - Single - GI1404-E3/45 127454-GI1404-E3/45
Manufacturer: Vishay Win Source Part Number: 127454-GI1404-E3/45 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 127454-GI1404-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - GI1404-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI1404-E3/45GI-ND
Single Diodes GI1404-E3/45GI-ND
Diode Standard 200V 8A Through Hole TO-220AC

Diode Standard 200V 8A Through Hole TO-220AC

Buy Now Datasheet
8 A 200 V Diode and Rectifier - 280-GI1404-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8 A 200 V Diode and Rectifier
280-GI1404-E3/45
8 A 200 V Diode and Rectifier 280-GI1404-E3/45
DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: GI1404-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1404-E3/45 can be used for catalog matching and distributor lookup.

DIODE 8 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: GI1404-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI1404-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GI1404-E3/45
Rectifiers GI1404-E3/45
Rectifiers 8.0A 200 Volt 35ns Single

Rectifiers 8.0A 200 Volt 35ns Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI1404-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI1404-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers GI1404-E3/45
DIODE GEN PURP 200V 8A TO220AC

DIODE GEN PURP 200V 8A TO220AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 127454-GI1404-E3/45 GI1404-E3/45GI-ND 280-GI1404-E3/45 GI1404-E3/45 GI1404-E3/45
Product Name Diodes, Rectifiers - Single - GI1404-E3/45 Single Diodes 8 A 200 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9750 volts 0.9750 volts
VR 200 volts
IR 0.0050 mA
trr 35 ns
Unlock Full Specs
to access all available technical data