Zener Diode Sod3232%, 2.0V, 0.2W, Japan.style |Vishay GDZ2V0B-HE3-08 Product overview: GDZ2V0B-HE3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.0V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.0V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ2V0B-HE3-08 can be used for catalog matching and distributor lookup.
Zener Diode 2V 200mW ±4% Surface Mount SOD-323
DIODE ZENER 2V 200MW SOD323
Zener Diodes 2.0Volt 0.2 Watt 2% AUTO
DIODE ZENER 2V 200MW SOD323
DIODE ZENER 2V 200MW SOD323
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-GDZ2V0B-HE3-08 | 112-GDZ2V0B-HE3-08TR-ND | GDZ2V0B-HE3-08 | GDZ2V0B-HE3-08 | GDZ2V0B-HE3-08 |
| Product Name | 2.0V 0.2W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | SOD-323; SC-76, SOD-323; SC-76 | |
| RoHS Compliant | RoHS | ||||
| VZ | 2 volts | 2 volts | 2 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |