DIODES Incorporated 6V 250MW Zener Diode GDZ6V0LP3-7

Description
DIODE ZENER 6V 250MW 2DFN Product overview: GDZ6V0LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V0LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6V 250MW 2DFN Product overview: GDZ6V0LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V0LP3-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 250MW Zener Diode - 287-GDZ6V0LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 250MW Zener Diode
287-GDZ6V0LP3-7
6V 250MW Zener Diode 287-GDZ6V0LP3-7
DIODE ZENER 6V 250MW 2DFN Product overview: GDZ6V0LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V0LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6V 250MW 2DFN Product overview: GDZ6V0LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ6V0LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-GDZ6V0LP3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-GDZ6V0LP3-7DKR-ND
Single Zener Diodes 31-GDZ6V0LP3-7DKR-ND
Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - 31-GDZ6V0LP3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-GDZ6V0LP3-7CT-ND
Single Zener Diodes 31-GDZ6V0LP3-7CT-ND
Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - 31-GDZ6V0LP3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-GDZ6V0LP3-7TR-ND
Single Zener Diodes 31-GDZ6V0LP3-7TR-ND
Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 6V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Diodes - Zener - Single - GDZ6V0LP3-7 - 100780-GDZ6V0LP3-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - GDZ6V0LP3-7
100780-GDZ6V0LP3-7
Diodes - Zener - Single - GDZ6V0LP3-7 100780-GDZ6V0LP3-7
Manufacturer: Diodes Incorporated Win Source Part Number: 100780-GDZ6V0LP3-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 1μA @ 2.8V Voltage - Zener (Nom) (Vz): 6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: 2-X3-DFN0603 Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 100780-GDZ6V0LP3-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 1μA @ 2.8V
Voltage - Zener (Nom) (Vz): 6V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 2-X3-DFN0603
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ6V0LP3-7
Zener Diodes GDZ6V0LP3-7
Zener Diodes Zener Diode X3-DFN06 X3-DFN0603-2 T&R 10K

Zener Diodes Zener Diode X3-DFN06 X3-DFN0603-2 T&R 10K

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ6V0LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ6V0LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ6V0LP3-7
DIODE ZENER 6V 250MW 2DFN

DIODE ZENER 6V 250MW 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ6V0LP3-7 31-GDZ6V0LP3-7DKR-ND 100780-GDZ6V0LP3-7 GDZ6V0LP3-7 GDZ6V0LP3-7
Product Name 6V 250MW Zener Diode Single Zener Diodes Diodes - Zener - Single - GDZ6V0LP3-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) 2-X3-DFN0603 X3-DFN0603-2
RoHS Compliant RoHS
VZ 6 volts 6 volts 6 volts
PD 250 milliwatts 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C13,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1460484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details