Vishay Precision Group 400V 1A Diode and Rectifier GF1G-E3/5CA

Description
Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: GF1G-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1G-E3/5CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: GF1G-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1G-E3/5CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-GF1G-E3/5CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-GF1G-E3/5CA
400V 1A Diode and Rectifier 280-GF1G-E3/5CA
Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: GF1G-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1G-E3/5CA can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-214BA T/R Product overview: GF1G-E3/5CA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1G-E3/5CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - GF1G-E3/5CA - 872737-GF1G-E3/5CA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GF1G-E3/5CA
872737-GF1G-E3/5CA
Diodes, Rectifiers - Single - GF1G-E3/5CA 872737-GF1G-E3/5CA
Manufacturer: Vishay Win Source Part Number: 872737-GF1G-E3/5CA Series: SUPERECTIFIER® Features: Diode Standard 400 V 1A Surface Mount DO-214BA (GF1) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214BA Package: Reel - TR Mounting: Surface Mount Family Name: GF1 Categories: Discrete Semiconductor Products Case / Package: DO-214BA (GF1) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 6500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GF1G-E3/5CA-ND, GF1G-E3/5CAGICT, GF1G-E3/5CAGIDKR, GF1G-E3/5CAGITR

Manufacturer: Vishay
Win Source Part Number: 872737-GF1G-E3/5CA
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 1A Surface Mount DO-214BA (GF1)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214BA
Package: Reel - TR
Mounting: Surface Mount
Family Name: GF1
Categories: Discrete Semiconductor Products
Case / Package: DO-214BA (GF1)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 6500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GF1G-E3/5CA-ND, GF1G-E3/5CAGICT, GF1G-E3/5CAGIDKR, GF1G-E3/5CAGITR

Buy Now Datasheet
Single Diodes - GF1G-E3/5CAGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1G-E3/5CAGITR-ND
Single Diodes GF1G-E3/5CAGITR-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1G-E3/5CAGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1G-E3/5CAGIDKR-ND
Single Diodes GF1G-E3/5CAGIDKR-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Single Diodes - GF1G-E3/5CAGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GF1G-E3/5CAGICT-ND
Single Diodes GF1G-E3/5CAGICT-ND
Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Diode Standard 400V 1A Surface Mount DO-214BA (GF1)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7102976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102976
Schottky Diodes & Rectifiers 7102976
Diode Standard Recovery 400V 1A

Diode Standard Recovery 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 7102976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7102976P
Schottky Diodes & Rectifiers 7102976P
Diode Standard Recovery 400V 1A

Diode Standard Recovery 400V 1A

Supplier's Site
Schottky Diodes & Rectifiers - 1696137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1696137
Schottky Diodes & Rectifiers 1696137
Diode Standard Recovery 400V 1A

Diode Standard Recovery 400V 1A

Supplier's Site
Single Diodes - GF1G-E3/5CA - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
GF1G-E3/5CA
Single Diodes GF1G-E3/5CA
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site Datasheet
Rectifier, Single, 1A, 400V, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3671 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3671
Rectifier, Single, 1A, 400V, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3671
RECTIFIER, SINGLE, 1A, 400V, DO-214BA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-214BA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:2µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GF1G-E3/5CA
Rectifiers GF1G-E3/5CA
Rectifiers 400 Volt 1.0 Amp Glass Passivated

Rectifiers 400 Volt 1.0 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GF1G-E3/5CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GF1G-E3/5CA
Discrete Semiconductor Products - Diodes - Rectifiers GF1G-E3/5CA
DIODE GEN PURP 400V 1A DO214BA

DIODE GEN PURP 400V 1A DO214BA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-GF1G-E3/5CA 872737-GF1G-E3/5CA GF1G-E3/5CAGITR-ND 7102976 7102976P GF1G-E3/5CA 60AC3671 GF1G-E3/5CA GF1G-E3/5CA
Product Name 400V 1A Diode and Rectifier Diodes, Rectifiers - Single - GF1G-E3/5CA Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Rectifier, Single, 1A, 400V, Do-214Ba; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel Do-214ba DO-214BA DO-214BA DO-214BA
RoHS Compliant RoHS RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Diode Type Diode Standard 400 V 1A Surface Mount DO-214BA (GF1)
Unlock Full Specs
to access all available technical data