Win Source Part Number: 1060715-GDZ30B-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 100 nA @ 23 V
Voltage - Zener (Nom) (Vz): 30 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): GDZ33B-HE3-08; GDZ27B-HE3-08; GDZ33B-E3-08; MMSZ5256BS-7-F; MMSZ5251BS-7-F; MMSZ5258BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ30
Zener Diode, 30V V(Z), 2.51%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: GDZ30B-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ30B-E3-08 can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 200MW SOD323
DIODE ZENER 30V 200MW SOD323
Zener Diode 30V 200mW ±4% Surface Mount SOD-323
Zener Diodes 30 Volt 0.2 Watt 2%
DIODE ZENER 30V 200MW SOD323
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1060715-GDZ30B-E3-08 | 287-GDZ30B-E3-08 | 112-GDZ30B-E3-08DKR-ND | GDZ30B-E3-08 | GDZ30B-E3-08 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | 30V 0.2W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323-2 | SOD-323; SOD-323 | |
| VZ | 30 volts | 30 volts | 30 volts | ||
| ZZT | 200 ohms | 200 ohms | 200 ohms | ||
| IR | 0.1000 mA | 100 mA |