DIODES Incorporated Single Zener Diodes GDZ3V6LP3-7

Description
Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet
Description
Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - GDZ3V6LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V6LP3-7DICT-ND
Single Zener Diodes GDZ3V6LP3-7DICT-ND
Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ3V6LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V6LP3-7DIDKR-ND
Single Zener Diodes GDZ3V6LP3-7DIDKR-ND
Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ3V6LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ3V6LP3-7DITR-ND
Single Zener Diodes GDZ3V6LP3-7DITR-ND
Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 3.6V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Voltage - Zener (Nom) (Vz): 8.2 V Power - Max: 178.5 W Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 8.2 V
Power - Max: 178.5 W
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet
3.6V 250MW Zener Diode - 287-GDZ3V6LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 250MW Zener Diode
287-GDZ3V6LP3-7
3.6V 250MW Zener Diode 287-GDZ3V6LP3-7
DIODE ZENER 3.6V 250MW 2DFN Product overview: GDZ3V6LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ3V6LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 250MW 2DFN Product overview: GDZ3V6LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ3V6LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ3V6LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ3V6LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ3V6LP3-7
DIODE ZENER 3.6V 250MW 2DFN

DIODE ZENER 3.6V 250MW 2DFN

Supplier's Site
Single Zener Diodes - GDZ3V6LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ3V6LP3-7
Single Zener Diodes GDZ3V6LP3-7
DIODE ZENER 3.6V 250MW 2DFN

DIODE ZENER 3.6V 250MW 2DFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
GDZ3V6LP3-7
Zener Diodes GDZ3V6LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number GDZ3V6LP3-7DICT-ND 287-GDZ3V6LP3-7 GDZ3V6LP3-7 GDZ3V6LP3-7 GDZ3V6LP3-7
Product Name Single Zener Diodes Connectors,Interconnects 3.6V 250MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -40 to 85 C (-40 to 185 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package 8-SMD, No Lead Tape & Reel (TR) X3-DFN0603-2 0201 (0603 Metric) X3-DFN0603-2
VZ 8.2 volts 3.6 volts 3.6 volts 3.6 volts
IR 1.00E-3 mA 10 mA 0.0100 mA
Unlock Full Specs
to access all available technical data