Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Diode Standard 50V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 067656-GF1A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Standard Diode
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2µs
Current - Reverse Leakage @ Vr: 5µA @ 50V
Operating Temperature - Junction: -65°C ~ 175°C
Capacitance @ Vr F: 15pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Rectifiers 1.0a Rectifier General Purpose Product overview: GF1A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0a. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.0a, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-GF1A can be used for catalog matching and distributor lookup.
1.0A General Purpose Rectifier
1.0A General Purpose Rectifier
STANDARD DIODE, 1A, 50V, DO-214AC; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 50V 1A DO214AC
DIODE GEN PURP 50V 1A DO214AC
Rectifiers 1.0a Rectifier General Purpose
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 8050407P | 8050407 | GF1AFSCT-ND | 067656-GF1A | 2085-GF1A | GF1A | 58K1564 | 67R2091 | GF1A | GF1A | GF1A |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products | 1.0a Diode and Rectifier | Standard Diode, 1A, 50V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Package | DO-214AC | Do-214ac (sma) | Reel | SMA; SMA | SMA; DO-214AC, SMA | DO-214AC | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| trr | 2000 ns | 2000 ns | 2000 ns | 2000 ns | |||||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | ||||||||
| Diode Type | Standard |