Win Source Part Number: 1060718-GDZ3V3B-G3-1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: GDZ-G
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±4%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZX384C2V7-E3-08; GDZ3V0B-E3-08; MMSZ5226BS-7-F; BZX384C3V3-HE3-08; MMSZ5227BS-7-F; MMSZ5221BS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: GDZ3V3
Zener Diode 3.3V 200mW ±4% Surface Mount SOD-323
Zener Diode, 3.3V V(Z), 3.07%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: GDZ3V3B-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-GDZ3V3B-G3-18 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 200MW SOD323
Zener Diodes 3.3Volt 0.2 Watt 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1060718-GDZ3V3B-G3-18 | GDZ3V3B-G3-18-ND | 2086-GDZ3V3B-G3-18 | GDZ3V3B-G3-18 | GDZ3V3B-G3-18 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 3.3V 0.2W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | SOD-323; SC-76, SOD-323 | Tape and Reel | SOD-323; SOD-323 | SOD-323; SOD-323-2 | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ZZT | 120 ohms | 120 ohms | 120 ohms | ||
| IR | 0.0200 mA | 20 mA |