Vishay Precision Group Switching Diodes GI250-4-E3/54

Description
DiodeSwitching4KV0.2 5A2-PinDO-204AL
Request a Quote Datasheet
Description
DiodeSwitching4KV0.2 5A2-PinDO-204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 8122350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8122350P
Switching Diodes 8122350P
DiodeSwitching4KV0.2 5A2-PinDO-204AL

DiodeSwitching4KV0.25A2-PinDO-204AL

Supplier's Site
Switching Diodes - 1657043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1657043
Switching Diodes 1657043
DiodeSwitching4KV0.2 5A2-PinDO-204AL

DiodeSwitching4KV0.25A2-PinDO-204AL

Supplier's Site
Single Diodes - GI250-4-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - GI250-4-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 4000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
4KV 250MA Diode and Rectifier - 280-GI250-4-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4KV 250MA Diode and Rectifier
280-GI250-4-E3/54
4KV 250MA Diode and Rectifier 280-GI250-4-E3/54
DIODE GEN PURP 4KV 250MA DO204 Product overview: GI250-4-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-4-E3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 4KV 250MA DO204 Product overview: GI250-4-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-4-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1378500-GI250-4-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1378500-GI250-4-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1378500-GI250-4-E3/54
Win Source Part Number: 1378500-GI250-4-E3/5 4 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SUPERECTIFIER® Package: Tape & Reel Product Status: Active Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Base Product Number: GI250 Technology: Standard Mounting Type: Through Hole HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 4000 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA Speed: Standard Recovery >500ns, > 200mA (Io) Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 4000 V Capacitance @ Vr, F: 3pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C

Win Source Part Number: 1378500-GI250-4-E3/54
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SUPERECTIFIER®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Base Product Number: GI250
Technology: Standard
Mounting Type: Through Hole
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 4000 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 4000 V
Capacitance @ Vr, F: 3pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI250-4-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI250-4-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI250-4-E3/54
DIODE GEN PURP 4KV 250MA DO204AL

DIODE GEN PURP 4KV 250MA DO204AL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
GI250-4-E3/54
Rectifiers GI250-4-E3/54
Rectifiers 4000 Volt 0.25 Amp High Voltage

Rectifiers 4000 Volt 0.25 Amp High Voltage

Buy Now Datasheet
Rectifier, Single, 0.25A, 4Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 11M3672 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 0.25A, 4Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
11M3672
Rectifier, Single, 0.25A, 4Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 11M3672
RECTIFIER, SINGLE, 0.25A, 4KV, DO-204AL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single ; Forward Voltage Max:3.5V; Reverse Recovery Time:2µs; Forward Surge Current:15A; Qualification:- RoHS Compliant: Yes

RECTIFIER, SINGLE, 0.25A, 4KV, DO-204AL; Repetitive Peak Reverse Voltage:4kV; Average Forward Current:250mA; Diode Configuration:Single; Forward Voltage Max:3.5V; Reverse Recovery Time:2µs; Forward Surge Current:15A; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 8122350P GI250-4-E3/54GICT-ND 280-GI250-4-E3/54 1378500-GI250-4-E3/54 GI250-4-E3/54 GI250-4-E3/54 11M3672
Product Name Switching Diodes Single Diodes 4KV 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Single, 0.25A, 4Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
Diode Applications Switching
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-41 DO-41; DO-41
IO 0.2500 amps
Unlock Full Specs
to access all available technical data