Vishay Precision Group Schottky Diodes & Rectifiers GI756-E3/54

Description
Diode Standard Recovery 600V 6A
Request a Quote Datasheet
Description
Diode Standard Recovery 600V 6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7088010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088010
Schottky Diodes & Rectifiers 7088010
Diode Standard Recovery 600V 6A

Diode Standard Recovery 600V 6A

Supplier's Site
Schottky Diodes & Rectifiers - 7088010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7088010P
Schottky Diodes & Rectifiers 7088010P
Diode Standard Recovery 600V 6A

Diode Standard Recovery 600V 6A

Supplier's Site
Schottky Diodes & Rectifiers - 1777489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777489
Schottky Diodes & Rectifiers 1777489
Diode Standard Recovery 600V 6A

Diode Standard Recovery 600V 6A

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325772-GI756-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325772-GI756-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325772-GI756-E3/54
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325772-GI756-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 800 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A Reverse Recovery Time (trr): 2.5 µs Current - Reverse Leakage @ Vr: 5 µA @ 600 V Capacitance @ Vr, F: 150pF @ 4V, 1MHz Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: P600 Case / Package: P600, Axial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: GI756-E3/54GITR,GI75 6/4CT,GI756CT,GI756E 354,GI756-E3/54GICT, GI756/4CT-ND,GI756CT -ND,GI756/4,GI756TR- ND,GI756TR,GI756,GI7 56/4TR,GI756/4TR-ND Base Product Number: GI756 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325772-GI756-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 800
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Reverse Recovery Time (trr): 2.5 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 150pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: P600
Case / Package: P600, Axial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GI756-E3/54GITR,GI756/4CT,GI756CT,GI756E354,GI756-E3/54GICT,GI756/4CT-ND,GI756CT-ND,GI756/4,GI756TR-ND,GI756TR,GI756,GI756/4TR,GI756/4TR-ND
Base Product Number: GI756
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - GI756-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI756-E3/54GICT-ND
Single Diodes GI756-E3/54GICT-ND
Diode Standard 600V 6A Through Hole P600

Diode Standard 600V 6A Through Hole P600

Buy Now Datasheet
Single Diodes - GI756-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI756-E3/54GITR-ND
Single Diodes GI756-E3/54GITR-ND
Diode Standard 600V 6A Through Hole P600

Diode Standard 600V 6A Through Hole P600

Buy Now Datasheet
Through-Hole 6A 600V 400A Diode and Rectifier - 280-GI756-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 6A 600V 400A Diode and Rectifier
280-GI756-E3/54
Through-Hole 6A 600V 400A Diode and Rectifier 280-GI756-E3/54
6A 600V Rectifier Diode, 400A Surge, Through Hole Product overview: GI756-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 600V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 600V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI756-E3/54 can be used for catalog matching and distributor lookup.

6A 600V Rectifier Diode, 400A Surge, Through Hole Product overview: GI756-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6A, 600V, 400A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 6A, 600V, 400A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI756-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
GI756-E3/54
Rectifiers GI756-E3/54
Rectifiers 6.0 Amp 600 Volt

Rectifiers 6.0 Amp 600 Volt

Buy Now Datasheet
6A,600V,PLASTIC RECT - 70217569 - Allied Electronics, Inc.
Fort Worth, TX, USA
6A,600V,PLASTIC RECT
70217569
6A,600V,PLASTIC RECT 70217569
6A,600V,PLASTIC RECT

6A,600V,PLASTIC RECT

Supplier's Site
Standard Diode, 6A, 600V, P600; Repetitive Peak Reverse Voltage Vishay - 76K5538 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 600V, P600; Repetitive Peak Reverse Voltage Vishay
76K5538
Standard Diode, 6A, 600V, P600; Repetitive Peak Reverse Voltage Vishay 76K5538
STANDARD DIODE, 6A, 600V, P600; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

STANDARD DIODE, 6A, 600V, P600; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A; Diode Case Style:P600 RoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 6A, 600V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay - 76K5540 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 6A, 600V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay
76K5540
Standard Diode, 6A, 600V, P600, Full Reel; Repetitive Peak Reverse Voltage Vishay 76K5540
STANDARD DIODE, 6A, 600V, P600, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A RoHS Compliant: Yes

STANDARD DIODE, 6A, 600V, P600, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:2.5µs; Forward Surge Current:400A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI756-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI756-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI756-E3/54
DIODE GEN PURP 600V 6A P600

DIODE GEN PURP 600V 6A P600

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers
Product Number 7088010 7088010P 1325772-GI756-E3/54 GI756-E3/54GICT-ND 280-GI756-E3/54 GI756-E3/54 70217569 76K5538 GI756-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Through-Hole 6A 600V 400A Diode and Rectifier Rectifiers 6A,600V,PLASTIC RECT Standard Diode, 6A, 600V, P600; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package P600 P600 Tape and Reel P600
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 2500 ns 2500 ns 2500 ns
Diode Type Standard
VF 0.9000 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data