Manufacturer: Vishay
Win Source Part Number: 067659-GF1B-E3/67A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214BA (GF1)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Diode Switching 100V 1A 2-Pin DO-214BA T/R Product overview: GF1B-E3/67A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GF1B-E3/67A can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
Diode Standard 100V 1A Surface Mount DO-214BA (GF1)
DIODE GEN PURP 100V 1A DO214BA
DIODE GEN PURP 100V 1A DO214BA
STANDARD DIODE, 1A, 100V, DO-214BA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 100V, DO-214BA; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 100V, DO-214BA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 1808771P | 067659-GF1B-E3/67A | 280-GF1B-E3/67A | GF1B-E3/67AGITR-ND | GF1B-E3/67A | GF1B-E3/67A | GF1B-E3/67A | 05R5601 |
| Product Name | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - GF1B-E3/67A | 100V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Standard Diode, 1A, 100V, Do-214Ba; Repetitive Peak Reverse Voltage Vishay |
| Package | DO-214BA | Tape and Reel | DO-214BA | DO-214BA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 100 volts | 100 volts |