DIODES Incorporated Connectors,Interconnects GDZ24LP3-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Grade: N35
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Grade: N35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Tolerance: ±20% Power - Max: 178.5 W Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Grade: N35

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Tolerance: ±20%
Power - Max: 178.5 W
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Grade: N35

Buy Now Datasheet
24V 250MW Zener Diode - 287-GDZ24LP3-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 250MW Zener Diode
287-GDZ24LP3-7
24V 250MW Zener Diode 287-GDZ24LP3-7
DIODE ZENER 24V 250MW 2DFN Product overview: GDZ24LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ24LP3-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 250MW 2DFN Product overview: GDZ24LP3-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 250MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 250MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-GDZ24LP3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - GDZ24LP3-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ24LP3-7DICT-ND
Single Zener Diodes GDZ24LP3-7DICT-ND
Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ24LP3-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ24LP3-7DITR-ND
Single Zener Diodes GDZ24LP3-7DITR-ND
Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Single Zener Diodes - GDZ24LP3-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
GDZ24LP3-7DIDKR-ND
Single Zener Diodes GDZ24LP3-7DIDKR-ND
Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2

Zener Diode 24V 250mW ±5% Surface Mount X3-DFN0603-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - GDZ24LP3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
GDZ24LP3-7
Discrete Semiconductor Products - Diodes - Zener GDZ24LP3-7
DIODE ZENER 24V 250MW 2DFN

DIODE ZENER 24V 250MW 2DFN

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
GDZ24LP3-7
Zener Diodes GDZ24LP3-7
Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Zener Diodes 250 mW GDZ Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - GDZ24LP3-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
GDZ24LP3-7
Single Zener Diodes GDZ24LP3-7
DIODE ZENER 24V 250MW 2DFN

DIODE ZENER 24V 250MW 2DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-GDZ24LP3-7 GDZ24LP3-7DICT-ND GDZ24LP3-7 GDZ24LP3-7 GDZ24LP3-7
Product Name Connectors,Interconnects 24V 250MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package 8-SMD, No Lead Tape & Reel (TR) X3-DFN0603-2 X3-DFN0603-2 0201 (0603 Metric)
IR 1.00E-3 mA 100 mA 1.00E-4 mA
Tj -40 to 85 C (-40 to 185 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data