Vishay Intertechnology, Inc. 2KV 250MA Diode and Rectifier GI250-2HE3/54

Description
DIODE GEN PURP 2KV 250MA DO204AL Product overview: GI250-2HE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-2HE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 2KV 250MA DO204AL Product overview: GI250-2HE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-2HE3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2KV 250MA Diode and Rectifier - 280-GI250-2HE3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2KV 250MA Diode and Rectifier
280-GI250-2HE3/54
2KV 250MA Diode and Rectifier 280-GI250-2HE3/54
DIODE GEN PURP 2KV 250MA DO204AL Product overview: GI250-2HE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-2HE3/54 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 2KV 250MA DO204AL Product overview: GI250-2HE3/54 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2KV, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2KV, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GI250-2HE3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - GI250-2HE3/54-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GI250-2HE3/54-ND
Single Diodes GI250-2HE3/54-ND
Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Diode Standard 2000V 250mA Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1382160-GI250-2HE3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1382160-GI250-2HE3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1382160-GI250-2HE3/54
Win Source Part Number: 1382160-GI250-2HE3/5 4 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Series: SUPERECTIFIER® Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 5,500 pcs Technology: Standard Voltage - DC Reverse (Vr) (Max): 2000 V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA Reverse Recovery Time (trr): 2 µs Current - Reverse Leakage @ Vr: 5 µA @ 2000 V Capacitance @ Vr, F: 3pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay Base Product Number: GI250 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382160-GI250-2HE3/54
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Series: SUPERECTIFIER®
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 5,500 pcs
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 2000 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 3.5 V @ 250 mA
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 5 µA @ 2000 V
Capacitance @ Vr, F: 3pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay
Base Product Number: GI250
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GI250-2HE3/54 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
GI250-2HE3/54
Discrete Semiconductor Products - Diodes - Rectifiers GI250-2HE3/54
DIODE GEN PURP 2KV 250MA DO204AL

DIODE GEN PURP 2KV 250MA DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-GI250-2HE3/54 GI250-2HE3/54-ND 1382160-GI250-2HE3/54 GI250-2HE3/54
Product Name 2KV 250MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
VF 3.5 volts 3.5 volts
Unlock Full Specs
to access all available technical data