Diode Standard 200V 1A Surface Mount DO-213AB
DIODE GEN PURP 200V 1A DO213AB
Rectifiers 1 Amp 200 Volt 30 Amp IFSM
DIODE; Diode Type:Standard Recovery; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | GL41DHE3/96-ND | GL41DHE3/96 | GL41DHE3/96 | 08N9721 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode; Diode Type Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.1 volts | 1.1 volts | ||
| Package | DO-213AB |