Vishay Intertechnology, Inc. Single Diodes GL34D-E3/98

Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet
Description
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - GL34D-E3/98GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34D-E3/98GIDKR-ND
Single Diodes GL34D-E3/98GIDKR-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34D-E3/98GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34D-E3/98GICT-ND
Single Diodes GL34D-E3/98GICT-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Single Diodes - GL34D-E3/98GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
GL34D-E3/98GITR-ND
Single Diodes GL34D-E3/98GITR-ND
Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Diode Standard 200V 500mA Surface Mount DO-213AA (GL34)

Buy Now Datasheet
Diodes, Rectifiers - Single - GL34D-E3/98 - 001372-GL34D-E3/98 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - GL34D-E3/98
001372-GL34D-E3/98
Diodes, Rectifiers - Single - GL34D-E3/98 001372-GL34D-E3/98
Manufacturer: Vishay Win Source Part Number: 001372-GL34D-E3/98 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA Reverse Recovery Time (trr): 1.5μs Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 4pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-213AA (GL34) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 001372-GL34D-E3/98
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 500mA
Reverse Recovery Time (trr): 1.5μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-213AA (GL34)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200V 500MA Diode and Rectifier - 280-GL34D-E3/98 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 500MA Diode and Rectifier
280-GL34D-E3/98
200V 500MA Diode and Rectifier 280-GL34D-E3/98
DIODE GP 200V 500MA DO213AA Product overview: GL34D-E3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34D-E3/98 can be used for catalog matching and distributor lookup.

DIODE GP 200V 500MA DO213AA Product overview: GL34D-E3/98 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-GL34D-E3/98 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - GL34D-E3/98 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GL34D-E3/98
Discrete Semiconductor Products - Diodes - Rectifiers GL34D-E3/98
DIODE GP 200V 500MA DO213AA

DIODE GP 200V 500MA DO213AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number GL34D-E3/98GIDKR-ND 001372-GL34D-E3/98 280-GL34D-E3/98 GL34D-E3/98
Product Name Single Diodes Diodes, Rectifiers - Single - GL34D-E3/98 200V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data