The LM2931-N series is a low dropout regulator designed for standby power applications, offering output currents in excess of 100mA with a quiescent current of 1mA or less under 10mA load. It features reverse battery protection, 60V load dump protection, and short circuit and thermal overload protection. The fixed 5V output version is available in a TO-92 plastic package. Input-output differential as low as 0.2V ensures efficient operation under light loads. The device is protected against reverse transients up to −50V and mirror-image insertion.
Series Low Dropout Regulators 3-TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PBCY3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931Z-5.0/LFT1 | LM2931Z-5.0/LFT1-ND | LM2931Z-5.0/LFT1 | LM2931Z-5.0/LFT1 | LM2931Z-5.0/LFT1 | LM2931Z-5.0/LFT1 | LM2931Z-5.0/LFT1 |
| Product Name | LM2931-N Series Low Dropout Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | |||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 to ? volts | 5 to ? volts | 5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |