onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CDR2

Description
IC REG LIN POS ADJ 100MA 8-SOIC
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 100MA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CDR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CDR2OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CDR2OSTR-ND
IC REG LIN POS ADJ 100MA 8-SOIC

IC REG LIN POS ADJ 100MA 8-SOIC

Buy Now Datasheet
Electronic Surplus - LM2931CDR2 - 1198316-LM2931CDR2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM2931CDR2
1198316-LM2931CDR2
Electronic Surplus - LM2931CDR2 1198316-LM2931CDR2
Manufacturer: ON Semiconductor Win Source Part Number: 1198316-LM2931CDR2 Packaging: Cut Tape (CT) Mounting Style: SMD Output Type: Adjustable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 29.5V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LM2931CSX; LM2931ACD2TR4; LM2931ACD2TR4G; LM2931CDR2; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: LM2931 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.7V Voltage - Input (Maximum): 40V Maximum Dropout Voltage: 0.6V at 100mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198316-LM2931CDR2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 29.5V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM2931CSX; LM2931ACD2TR4; LM2931ACD2TR4G; LM2931CDR2;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: LM2931
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.7V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.6V at 100mA

Buy Now
Singapore, Singapore
2.7 V 29.5V 0.6V SOIC LDO Voltage Regulator IC
776-LM2931CDR2
2.7 V 29.5V 0.6V SOIC LDO Voltage Regulator IC 776-LM2931CDR2
2.7 V-29.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOIC-8 Product overview: LM2931CDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CDR2 can be used for catalog matching and distributor lookup.

2.7 V-29.5V ADJUSTABLE POSITIVE LDO REGULATOR, 0.6V DROPOUT, PDSO8, SOIC-8 Product overview: LM2931CDR2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.7 V, 29.5V, 0.6V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7 V, 29.5V, 0.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931CDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LM2931CDR2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931CDR2
PMIC - Voltage Regulators - Linear LM2931CDR2
IC REG LDO 100MA ADJ 8SOIC

IC REG LDO 100MA ADJ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931CDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931CDR2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931CDR2
IC REG LDO 100MA ADJ 8SOIC

IC REG LDO 100MA ADJ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LM2931CDR2OSTR-ND 1198316-LM2931CDR2 776-LM2931CDR2 LM2931CDR2 LM2931CDR2
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Electronic Surplus - LM2931CDR2 2.7 V 29.5V 0.6V SOIC LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOIC SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4955KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3338AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details