The LM2936HVBMA-5.0 is an ultra-low quiescent current LDO voltage regulator with a fixed 5-V output, designed for automotive and industrial applications. It operates from an input voltage range of 5.5 V to 60 V and maintains a quiescent current of less than 15 μA at a 100-μA load. The device features a typical dropout voltage of 200 mV at 50 mA output current, ±3% output voltage tolerance over line, load, and temperature, and includes reverse battery protection, short circuit current limit, and thermal shutdown. It is packaged in an SOIC-8 case measuring 4.90 mm × 3.91 mm and operates over a temperature range of -40°C to 125°C.
Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1198345-LM2936HVBMA-
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: LM2936
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 60V
Maximum Dropout Voltage: 0.12V at 50mA
Current - Quiescent (Iq): 9μA
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
50-mA, 60-V, low-IQ, low-dropout voltage regulator with reverse voltage protection 8-SOIC -40 to 125 Product overview: LM2936HVBMA-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOIC, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936HVBMA-5.0 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
IC REG LINEAR 5V 50MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936HVBMA-5.0 | 1198345-LM2936HVBMA-5.0 | LM2936HVBMA-5.0-ND | 776-LM2936HVBMA-5.0 | LM2936HVBMA-5.0 | LM2936HVBMA-5.0 | LM2936HVBMA-5.0 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - LM2936HVBMA-5.0 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOIC Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection | ||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |