Texas Instruments LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852XMXAX-1.5/NOPB

Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote
Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2852X is a 2A synchronous buck regulator with a fixed output voltage of 1.5 V, designed for point-of-load regulation in applications such as FPGA, DSP, and ASIC core power. It operates from an input voltage range of 2.85 V to 5.5 V and features a switching frequency of 1.5 MHz. The device includes internal 60-mΩ MOSFET switches, type-three compensation, and a low standby current of 10 µA. It is housed in a 14-pin HTSSOP package with exposed pad, measuring 5.00 mm × 4.40 mm, and is rated for operation from -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The LM2852X is a 2A synchronous buck regulator with a fixed output voltage of 1.5 V, designed for point-of-load regulation in applications such as FPGA, DSP, and ASIC core power. It operates from an input voltage range of 2.85 V to 5.5 V and features a switching frequency of 1.5 MHz. The device includes internal 60-mΩ MOSFET switches, type-three compensation, and a low standby current of 10 µA. It is housed in a 14-pin HTSSOP package with exposed pad, measuring 5.00 mm × 4.40 mm, and is rated for operation from -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator - LM2852XMXAX-1.5/NOPB - Texas Instruments
Dallas, TX, United States
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator
LM2852XMXAX-1.5/NOPB
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852XMXAX-1.5/NOPB
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.5/NOPB-ND
Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.5/NOPB-ND
"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.5/NOPB - 1053414-LM2852XMXAX-1.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.5/NOPB
1053414-LM2852XMXAX-1.5/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.5/NOPB 1053414-LM2852XMXAX-1.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1053414-LM2852XMXAX- 1.5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Minimum Input Voltage: 2.85V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053414-LM2852XMXAX-1.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.85V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2852XMXAX-1.5/NOPB
Switching Voltage Regulators LM2852XMXAX-1.5/NOPB
Switching Voltage Regulators 2A 500/1500kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125

Switching Voltage Regulators 2A 500/1500kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.5/NOPB
IC REG BUCK 1.5V 2A 14HTSSOP

IC REG BUCK 1.5V 2A 14HTSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.5/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.5/NOPB
IC REG BUCK 1.5V 2A 14HTSSOP

IC REG BUCK 1.5V 2A 14HTSSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2852XMXAX-1.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2852XMXAX-1.5/NOPB
Voltage Regulators - DC DC Switching Regulators LM2852XMXAX-1.5/NOPB
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2852XMXAX-1.5/NOPB LM2852XMXAX-1.5/NOPB-ND 1053414-LM2852XMXAX-1.5/NOPB LM2852XMXAX-1.5/NOPB LM2852XMXAX-1.5/NOPB LM2852XMXAX-1.5/NOPB LM2852XMXAX-1.5/NOPB
Product Name LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852XMXAX-1.5/NOPB Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-HTSSOP SSOP SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Tracking,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 3.3 volts 1.5 volts 1.5 volts 1.5 volts 1.5 to ? volts
Unlock Full Specs
to access all available technical data