The LM2931ASX-5.0 is a 5V fixed-output low dropout regulator in a DDPAK/TO-263 surface-mount package, rated for operation from -40°C to 85°C. It delivers output current in excess of 100mA with an input-output differential as low as 0.2V at 10mA, and features reverse battery protection, 60V load dump protection, and internal thermal and short-circuit protection. Quiescent current is 1mA or less under typical load conditions.
Series Low Dropout Regulators 3-DDPAK/TO-263 -40 to 85
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSSO3
100-mA, 26-V, high-PSRR, low-dropout voltage regulator 3-DDPAK/TO-263 -40 to 85 Product overview: LM2931ASX-5.0 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ASX-5.0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
IC REG LIN 5V 100MA DDPAK/TO263
IC REG LIN 5V 100MA DDPAK/TO263
LDO Voltage Regulators Series Low Dropout Regulators 3-DDPAK/TO-263 -40 to 85
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DDPAK/TO-263-3
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931ASX-5.0 | LM2931ASX-5.0 | 776-LM2931ASX-5.0 | 296-LM2931ASX-5.0CT-ND | LM2931ASX-5.0 | LM2931ASX-5.0 | LM2931ASX-5.0 | LM2931ASX-5.0 |
| Product Name | LM2931-N Series Low Dropout Regulators | Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed Output,Adjustable Output | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SOIC,TO-220,TO-92 | TO-263; Other; TO-263-3 | Other; TO-263 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | ||||||
| Output Voltage | 3 to 24 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |