Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 1053532-LM2931ADT50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DPAK
Alternative Parts (Cross-Reference): LP2950CDTX-5.0; LM2931ADT50; LM2931ADT50R;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Very low drop voltage regulators with inhibit function Product overview: LM2931ADT50RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ADT50RY can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA DPAK
IC REG LINEAR 5V 100MA DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-16901-2-ND | 1053532-LM2931ADT50RY | 776-LM2931ADT50RY | LM2931ADT50RY | LM2931ADT50RY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2931ADT50RY | Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; DPAK | DPAK | ||
| Special Features | Thermal Shutdown Protection |