N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
SWITCHING CONTROLLER, VOLTAGE-MO
IC REG CTRLR BUCK 14TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2737MTC | LM2737MTC-ND | LM2737MTC | LM2737MTC | LM2737MTC | LM2737MTC |
| Product Name | LM2737 N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start | |||
| Output Voltage | 0.6000 to 13.5 volts | |||||
| IOUT | 20 amps |