Texas Instruments LM2931-N Series Low Dropout Regulators LM2931CT/LF03

Description
Series Low Dropout Regulators 5-TO-220
Request a Quote
Description
Series Low Dropout Regulators 5-TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2931CT/LF03 is a low dropout linear voltage regulator designed to provide a stable output current exceeding 100 mA. It features a very low quiescent current of 1 mA or less when supplying 10 mA loads, making it suitable for applications requiring efficient power management, such as memory standby circuits and low-power processor supplies. The device operates with an input-output differential of less than 0.6V, ensuring minimal voltage drop during operation. This regulator includes several protective features, including reverse battery protection, 60V load dump protection, and -50V reverse transient protection. It also has built-in short circuit and thermal overload protection, enhancing its reliability in various applications. The LM2931CT/LF03 is available in multiple package types, including TO-220, TO-92, TO-263, and SOIC-8, providing flexibility for different design requirements. Its design is particularly suited for automotive applications, ensuring robustness against common electrical issues.

Datasheet Summary
Powered by GS/AI

The LM2931CT/LF03 is a low dropout linear voltage regulator designed to provide a stable output current exceeding 100 mA. It features a very low quiescent current of 1 mA or less when supplying 10 mA loads, making it suitable for applications requiring efficient power management, such as memory standby circuits and low-power processor supplies. The device operates with an input-output differential of less than 0.6V, ensuring minimal voltage drop during operation. This regulator includes several protective features, including reverse battery protection, 60V load dump protection, and -50V reverse transient protection. It also has built-in short circuit and thermal overload protection, enhancing its reliability in various applications. The LM2931CT/LF03 is available in multiple package types, including TO-220, TO-92, TO-263, and SOIC-8, providing flexibility for different design requirements. Its design is particularly suited for automotive applications, ensuring robustness against common electrical issues.

Suppliers

Company
Product
Description
Supplier Links
LM2931-N Series Low Dropout Regulators - LM2931CT/LF03 - Texas Instruments
Dallas, TX, United States
LM2931-N Series Low Dropout Regulators
LM2931CT/LF03
LM2931-N Series Low Dropout Regulators LM2931CT/LF03
Series Low Dropout Regulators 5-TO-220

Series Low Dropout Regulators 5-TO-220

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931CT/LF03-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931CT/LF03-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931CT/LF03-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931CT/LF03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931CT/LF03
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931CT/LF03
IC REG LIN POS ADJ 100MA TO220-3

IC REG LIN POS ADJ 100MA TO220-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931CT/LF03
PMIC - Voltage Regulators - Linear LM2931CT/LF03
IC REG LIN POS ADJ 100MA TO220-3

IC REG LIN POS ADJ 100MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM2931CT/LF03 LM2931CT/LF03-ND LM2931CT/LF03 LM2931CT/LF03
Product Name LM2931-N Series Low Dropout Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Output,Adjustable Output Adjustable / Variable
Package Type Other; DDPAK/TO-263,SOIC,TO-220,TO-92 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection
Output Voltage 3 to 24 volts 3 to 24 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ25713BRSNT - ODG (Origin Data Global)
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ25601DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25616JRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details