The LM2936DT-5.0 is a 5-V fixed-output ultra-low quiescent current LDO voltage regulator in a TO-252 surface-mount package measuring 6.10 mm by 6.58 mm. It operates with an input voltage range of 5.5 V to 40 V, maintains ±3% output tolerance over line, load, and temperature, and draws less than 15 μA quiescent current at a 100-μA load. The regulator features a typical dropout voltage of 200 mV at 50 mA output, internal short-circuit and thermal shutdown protection, and operates over a temperature range of -40°C to 125°C.
Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
5V LDO 50mA, 40V In, 200mV Dropout, TO-252 Product overview: LM2936DT-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936DT-5.0 can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Ultra-Low Quiescent Current LDO Voltage Regulator 3-TO-252 -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-252-3
IC REG LINEAR 5V 50MA TO252-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM2936DT-5.0 | 296-37724-5-ND | 776-LM2936DT-5.0 | LM2936DT-5.0 | LM2936DT-5.0 | LM2936DT-5.0 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 50mA 40V TO-252 LDO Voltage Regulator IC | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | ||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts |