Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA D2PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA D2PAK-5
IC REG LIN POS ADJ 100MA D2PAK-5
Manufacturer: ON Semiconductor
Win Source Part Number: 1053526-LM2931ACD2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-5
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.6V @ 100mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 29.5V
Alternative Parts (Cross-Reference): LM2931CSX; LM2931ACD2TR4; LM2931CDR2;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Adj LDO Regulator, 100mA, 40V In, TO-263-6 Product overview: LM2931ACD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931ACD2TR4G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 3-24V ADJ 100mA w/Load Dump
IC REG LIN POS ADJ 100MA D2PAK-5
IC REG LIN POS ADJ 100MA D2PAK-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-LM2931ACD2TR4GCT-ND | 1053526-LM2931ACD2TR4G | 776-LM2931ACD2TR4G | LM2931ACD2TR4G | LM2931ACD2TR4G | LM2931ACD2TR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2931ACD2TR4G | 100mA 40V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; D2PAK-5 | Other; TO-263-6 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |