The LM2738XSD/NOPB is a 1.5-A step-down DC-DC switching regulator with a 550-kHz or 1.6-MHz internal switching frequency, designed for compact power conversion in applications such as portable electronics and point-of-load systems. It is housed in an 8-pin WSON package with a 3.00 mm × 3.00 mm body size and includes an exposed thermal pad. The device operates from a 3-V to 20-V input voltage range and supports an output voltage from 0.8 V to 18 V. It features a 250-mΩ internal NMOS switch, 400-nA shutdown current, internal soft-start, current-mode PWM control, thermal shutdown, and output over-voltage protection. The operating temperature range is -40°C to 125°C.
550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-WSON -40 to 125
Switching Regulator, Current-mode, 1.5A, 1600kHz Switching Freq-Max, BICMOS, PDSO8
Switching Regulator, Current-mode, 1.5A, 1600kHz Switching Freq-Max, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1197962-LM2738XSD/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LM2738
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WSON (3x3)
Output Voltage MAX: 18V
Input Voltage MIN: 3V
Voltage Input MAX: 20V
Alternative Parts (Cross-Reference): LT1616ES6#PBF; LT1616ES6; LT1616ES6#TRMPBF;
Introduction Date: April 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WFDFN Exposed Pad
Switching Voltage Regulators 550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 8WSON
IC REG BUCK ADJ 1.5A 8WSON
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2738XSD/NOPB | LM2738XSD/NOPB | 1197962-LM2738XSD/NOPB | LM2738XSD/NOPBTR-ND | LM2738XSD/NOPB | LM2738XSD/NOPB | LM2738XSD/NOPB | LM2738XSD/NOPB |
| Product Name | LM2738 550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2738XSD/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; WSON8 | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 to 18 volts | 0.8000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| VIN | 3 to 20 volts | 3 volts | 3 to 20 volts | 3 to 20 volts |