onsemi 5V 100mA 40V LDO Voltage Regulator IC LM2931AD2T-5R4G

Description
5V LDO Regulator, 100mA, 40V In, 90dB PSRR, D2PAK Product overview: LM2931AD2T-5R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AD2T-5R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 100mA, 40V In, 90dB PSRR, D2PAK Product overview: LM2931AD2T-5R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AD2T-5R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100mA 40V LDO Voltage Regulator IC
776-LM2931AD2T-5R4G
5V 100mA 40V LDO Voltage Regulator IC 776-LM2931AD2T-5R4G
5V LDO Regulator, 100mA, 40V In, 90dB PSRR, D2PAK Product overview: LM2931AD2T-5R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AD2T-5R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 40V In, 90dB PSRR, D2PAK Product overview: LM2931AD2T-5R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AD2T-5R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931AD2T-5R4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931AD2T-5R4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931AD2T-5R4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931AD2T-5R4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931AD2T-5R4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931AD2T-5R4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931AD2T-5R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931AD2T-5R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931AD2T-5R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM2931AD2T-5R4G - 1053528-LM2931AD2T-5R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM2931AD2T-5R4G
1053528-LM2931AD2T-5R4G
PMIC - PMIC - Voltage Regulators - Linear - LM2931AD2T-5R4G 1053528-LM2931AD2T-5R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1053528-LM2931AD2T-5 R4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 100mA PSRR: 90dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1053528-LM2931AD2T-5R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM2931AD2T-5R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM2931AD2T-5R4G
PMIC - Voltage Regulators - Linear LM2931AD2T-5R4G
IC REG LINEAR 5V 100MA DPAK

IC REG LINEAR 5V 100MA DPAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM2931AD2T-5R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM2931AD2T-5R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM2931AD2T-5R4G
IC REG LINEAR 5V 100MA DPAK

IC REG LINEAR 5V 100MA DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM2931AD2T-5R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM2931AD2T-5R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM2931AD2T-5R4G
IC REG LINEAR 5V 100MA DPAK

IC REG LINEAR 5V 100MA DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LM2931AD2T-5R4G LM2931AD2T-5R4GOSCT-ND 1053528-LM2931AD2T-5R4G LM2931AD2T-5R4G LM2931AD2T-5R4G LM2931AD2T-5R4G
Product Name 5V 100mA 40V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM2931AD2T-5R4G PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 0.1600 volts 0.6000 volts 0.6000 volts 0.6000 volts
Unlock Full Specs
to access all available technical data