Charge Pump Switching Regulator IC Positive Programmable 4.1V, 4.5V, 5V 1 Output 180mA 12-WFBGA, DSBGA
Charge Pump Switching Regulator IC Positive Programmable 4.1V, 4.5V, 5V 1 Output 180mA 12-WFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1053352-LM2757TMX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Charge Pump
Frequency - Switching: 1.242MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 180mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 12-DSBGA
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.1V, 4.5V, 5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Switched Capacitor Regulator, 0.18A, 1552kHz Switching Freq-Max, PBGA12
Switched Capacitor Regulator, 0.18A, 1552kHz Switching Freq-Max, PBGA12
IC REG CHARGE PUMP PROG 12DSBGA
Switching Voltage Regulators Switched Capacitor Boost Regulator with High Impedance Output in Shutdown 12-DSBGA -30 to 85
Charge Pump Switching Regulator IC Positive Programmable 4.1V, 4.5V, 5V 1 Output 180mA 12-WFBGA, DSBGA
Regulator Output DC-DC Controller IC
IC REG CHARGE PUMP PROG 12DSBGA
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-48569-1-ND | 1053352-LM2757TMX/NOPB | LM2757TMX/NOPB | LM2757TMX/NOPB | LM2757TMX/NOPB | LM2757TMX/NOPB | LM2757TMX/NOPB | LM2757TMX/NOPB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2757TMX/NOPB | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | |||||
| Package Type | Other; 12-WFBGA, DSBGA | Other; 12-DSBGA | Other; DSBGA12 | Other; 12-WFBGA, DSBGA | ||||
| Output Voltage | 4.1 to 5 volts | 4.1 to 5 volts | 4.1 to ? volts | 4.1 volts | ||||
| IOUT | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | 0.1800 amps | |||
| VIN | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts |