High Frequency 1.5A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Manufacturer: Texas Instruments
Win Source Part Number: 1198057-LM2831ZMF/NO
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1.5A
Family Name: LM2831
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Voltage MAX: 4.5V
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8505EEE+T; LX1911CLD; MAX8505EEE;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Switching Voltage Regulators High Frequency 1.5A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
IC REG BUCK ADJ 1.5A SOT23-5
IC REG BUCK ADJ 1.5A SOT23-5
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2831ZMF/NOPB | LM2831ZMF/NOPBDKR-ND | 1198057-LM2831ZMF/NOPB | LM2831ZMF/NOPB | LM2831ZMF/NOPB | LM2831ZMF/NOPB | LM2831ZMF/NOPB |
| Product Name | LM2831 High Frequency 1.5A Load - Step-Down DC-DC Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2831ZMF/NOPB | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; SOT-23,WSON | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| VIN | 3 to 5.5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 5.5 volts |