Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA D2PAK-3
IC REG LINEAR 5V 100MA D2PAK
IC REG LINEAR 5V 100MA D2PAK
IC REG LINEAR 5V 100MA D2PAK
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931AD2T-5.0-ND | LM2931AD2T-5.0 | LM2931AD2T-5.0 | 598-LM2931AD2T-5.0 | LM2931AD2T-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 100MA D2PAK | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | ||
| Special Features | Input Overcurrent Protection |