Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1198064-LM2832YMY
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
3.25A SWITCHING REGULATOR, 700kHz SWITCHING FREQ-MAX, PDSO8, EMSOP-8 Product overview: LM2832YMY from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.25A, 700kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.25A, 700kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2832YMY can be used for catalog matching and distributor lookup.
"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
IC REG BUCK ADJUSTABLE 2A 8MSOP
IC REG BUCK ADJ 2A 8HVSSOP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1198064-LM2832YMY | 739-LM2832YMY | LM2832YMYTR-ND | LM2832YMY | LM2832YMY | LM2832YMY |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2832YMY | 3.25A 700kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Output Voltage | 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |||
| Efficiency | 93 % |