1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 778864-LM2833XSDX/NO
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM2833
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-WSON (3x3)
Output Voltage MAX: 4.5V
Input Voltage MIN: 3V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LX7176ACLQ-TR; LX7176ACLQ; LX7180A-31CLQ-TR; G5684F11U;
Introduction Date: January 13, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 10WSON
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 3A 10SON
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2833XSDX/NOPB | 778864-LM2833XSDX/NOPB | LM2833XSDX/NOPB-ND | LM2833XSDX/NOPB | LM2833XSDX/NOPB | LM2833XSDX/NOPB |
| Product Name | LM2833 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2833XSDX/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | |||
| Package Type | Other; MSOP-PowerPAD,WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Output Voltage | 0.6000 to 4.5 volts | 0.6000 volts | 0.6000 to 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| VIN | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts |