N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197959-LM2737MTC/NO
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 5.5V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Duty Cycle (Maximum): 90%
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: LM2737
Manufacturer Pack Quantity: 94
MSL Level: 1 (Unlimited)
Switching Frequency: 50kHz ~ 2MHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Switching Controllers 2.2 - 16V input, 2MHz, N-Channel FET synchronous buck controller w output over-V & under-V flag 14-TSSOP -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2737MTC/NOPB | 1197959-LM2737MTC/NOPB | 296-44851-5-ND | LM2737MTC/NOPB | LM2737MTC/NOPB |
| Product Name | LM2737 N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM2737MTC/NOPB | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Package Type | Other; TSSOP | SSOP; Other; 14-TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 13.5 volts | ||||
| IOUT | 20 amps |