Thin SOT23 1A Load Step-Down DC-DC Regulator 6-WSON -40 to 125
Switching Regulator, Current-mode, 2.5A, 3600kHz Switching Freq-Max, BICMOS
Switching Regulator, Current-mode, 2.5A, 3600kHz Switching Freq-Max, BICMOS
Manufacturer: Texas Instruments
Win Source Part Number: 1053321-LM2734ZSD/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-WSON (3x3)
Purpose: Step-Down
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 18V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 6-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 6-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 6WSON
Switching Voltage Regulators 3 to 20 V input, 1 A, high frequency step-down converter with light load efficiency 6-WSON -40 to 125
IC REG BUCK ADJ 1A 6WSON
IC REG BUCK ADJUSTABLE 1A 6WSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 6-WDFN Exposed Pad
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2734ZSD/NOPB | LM2734ZSD/NOPB | 1053321-LM2734ZSD/NOPB | LM2734ZSD/NOPBTR-ND | LM2734ZSD/NOPB | LM2734ZSD/NOPB | LM2734ZSD/NOPB | LM2734ZSD/NOPB | LM2734ZSD/NOPB |
| Product Name | LM2734Z Thin SOT23 1A Load Step-Down DC-DC Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2734ZSD/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; SOT,WSON | Other; WSON6 | Other; 6-WSON (3x3) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 volts | 0.8000 to 18 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 18 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 3 to 20 volts | 20 volts | 3 to 20 volts | 20 volts | 3 to 20 volts |