Switching Regulator, Current-mode, 2.5A, 700kHz Switching Freq-Max, BICMOS, PDSO5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
2.5A SWITCHING REGULATOR, 700kHz SWITCHING FREQ-MAX, PDSO5, SOT-23, 5 PIN Product overview: LM2831YMF from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 700kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5A, 700kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2831YMF can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 1.5A SOT23-5
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1.5A SC-74A, SOT-753
SWITCHING REGULATOR, CURRENT-MOD
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2831YMF | LM2831YMFTR-ND | 739-LM2831YMF | LM2831YMF | LM2831YMF | LM2831YMF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2.5A 700kHz SOT-23 Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; TSOP5/6 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Output Voltage | 0.6000 to 4.5 volts | 4.5 volts | 0.6000 to 4.5 volts | 0.6000 volts |