Texas Instruments LM2736 Thin SOT23 750mA Load Step-Down DC-DC Regulator LM2736XMK/NOPB

Description
Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Request a Quote Datasheet
Description
Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2736 Thin SOT23 750mA Load Step-Down DC-DC Regulator - LM2736XMK/NOPB - Texas Instruments
Dallas, TX, United States
LM2736 Thin SOT23 750mA Load Step-Down DC-DC Regulator
LM2736XMK/NOPB
LM2736 Thin SOT23 750mA Load Step-Down DC-DC Regulator LM2736XMK/NOPB
Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125

Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 18V 0.75A Voltage Regulator IC
739-LM2736XMK/NOPB
3V 18V 0.75A Voltage Regulator IC 739-LM2736XMK/NOPB
DC/DC Controller, 3V-18V In, 0.75A Out, 1.6MHz, TSOT Product overview: LM2736XMK/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 18V, 0.75A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2736XMK/NOPB can be used for catalog matching and distributor lookup.

DC/DC Controller, 3V-18V In, 0.75A Out, 1.6MHz, TSOT Product overview: LM2736XMK/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, 0.75A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 18V, 0.75A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2736XMK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPBCT-ND
Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPBCT-ND
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPBDKR-ND
Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPBDKR-ND
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPBTR-ND
Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPBTR-ND
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now Datasheet
 - LM2736XMK/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 2.3A, 1900kHz Switching Freq-Max, BICMOS, PDSO6

Switching Regulator, Current-mode, 2.3A, 1900kHz Switching Freq-Max, BICMOS, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2736XMK/NOPB - 1197956-LM2736XMK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2736XMK/NOPB
1197956-LM2736XMK/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2736XMK/NOPB 1197956-LM2736XMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1197956-LM2736XMK/NO PB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1.6MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 750mA Family Name: LM2736 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TSOT-23-6 Output Voltage MAX: 16V Input Voltage MIN: 3V Voltage Input MAX: 18V Alternative Parts (Cross-Reference): LX7104ISF-TR; LX7104ISF; LM2736XMKX; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1197956-LM2736XMK/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.6MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 750mA
Family Name: LM2736
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TSOT-23-6
Output Voltage MAX: 16V
Input Voltage MIN: 3V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LX7104ISF-TR; LX7104ISF; LM2736XMKX;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPB
Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPB
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 750mA SOT-23-6 Thin, TSOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPB
IC REG BUCK ADJ 750MA SOT23

IC REG BUCK ADJ 750MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPB
Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPB
IC REG BUCK ADJ 750MA TSOT23-6

IC REG BUCK ADJ 750MA TSOT23-6

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2736XMK/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2736XMK/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2736XMK/NOPB
IC REG BUCK ADJ 750MA TSOT23-6

IC REG BUCK ADJ 750MA TSOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2736XMK/NOPB
Switching Voltage Regulators LM2736XMK/NOPB
Switching Voltage Regulators 750MA LOAD STEP-DOWN DC-DC REG

Switching Voltage Regulators 750MA LOAD STEP-DOWN DC-DC REG

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2736XMK/NOPB 739-LM2736XMK/NOPB LM2736XMK/NOPBCT-ND LM2736XMK/NOPB 1197956-LM2736XMK/NOPB LM2736XMK/NOPB LM2736XMK/NOPB LM2736XMK/NOPB LM2736XMK/NOPB LM2736XMK/NOPB
Product Name LM2736 Thin SOT23 750mA Load Step-Down DC-DC Regulator 3V 18V 0.75A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2736XMK/NOPB Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck Buck
Package Type Other; SOT Other; TSOT SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23; Other; SOT-23-6 Thin, TSOT-23-6 SOT23 SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 1.25 to 16 volts 16 volts 1.25 to 16 volts 1.25 volts 1.25 to 16 volts 1.25 volts 1.25 volts
IOUT 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
VIN 3 to 18 volts 3 to 18 volts 3 volts 3 to 18 volts 18 volts
Unlock Full Specs
to access all available technical data