Ultra-Low Quiescent Current LDO Voltage Regulator 8-SOIC -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1198337-LM2936BMX-5.
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Shutdown
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 60dB (120Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: LM2936
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 40V
Maximum Dropout Voltage: 0.12V at 50mA
Current - Quiescent (Iq): 9μA
5V LDO Voltage Regulator, 50mA, 200mV Dropout, 9uA Quiescent, SOIC Product overview: LM2936BMX-5.0 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 50mA, 9uA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50mA, 9uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2936BMX-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA 8SOIC
IC REG LINEAR 5V 50MA 8SOIC
IC REG LINEAR 5V 50MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2936BMX-5.0 | 296-36311-2-ND | 1198337-LM2936BMX-5.0 | 776-LM2936BMX-5.0 | LM2936BMX-5.0 | LM2936BMX-5.0 | LM2936BMX-5.0 | LM2936BMX-5.0 |
| Product Name | LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Electronic Surplus - LM2936BMX-5.0 | 5V 50mA 9uA SOIC LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOT-223,TO-252,TO-92,VSSOP,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection | Reverse Voltage Protection; Shutdown | Shutdown (Inhibit) Pin; Shutdown | ||||
| Output Voltage | 3 to 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |