Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PSFM3
5V LDO Regulator, 100mA, TO-220, 5% Acc Product overview: LM2931T-5.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931T-5.0G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 018983-LM2931T-5.0G
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 100mA
PSRR: 90dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220
LDO Voltage Regulators 5V 100mA w/Load Dump
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-220
IC REG LINEAR 5V 100MA TO220AB
IC REG LINEAR 5V 100MA TO220AB
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM2931T-5.0G | 776-LM2931T-5.0G | 018983-LM2931T-5.0G | LM2931T-5.0GOS-ND | LM2931T-5.0G | LM2931T-5.0G | LM2931T-5.0G | LM2931T-5.0G |
| Product Name | 5V 100mA TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM2931T-5.0G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Package Type | TO-220; Other; TO-220-IC-3LD | Other; TO-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | 5 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| Dropout Voltage | 0.1600 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |