Texas Instruments LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator LM2735YQSDX/NOPB

Description
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125
Request a Quote Datasheet
Description
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator - LM2735YQSDX/NOPB - Texas Instruments
Dallas, TX, United States
LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator
LM2735YQSDX/NOPB
LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator LM2735YQSDX/NOPB
520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125

520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320684-LM2735YQSDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320684-LM2735YQSDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320684-LM2735YQSDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1320684-LM2735YQSDX/ NOPB Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 4,500 Mounting: Surface Mount Current - Output: 2.1A (Switch) Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 520kHz Voltage - Output (Max): 24V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.7V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Supplier Device Package: 6-WSON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 6-WDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TEXTISLM2735YQSDX/NO PB,296-43041-2,LM273 5YQSDX/NOPB-ND,296-4 3041-1,296-43041-6,2 156-LM2735YQSDX/NOPB Base Product Number: LM2735 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1320684-LM2735YQSDX/NOPB
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 4,500
Mounting: Surface Mount
Current - Output: 2.1A (Switch)
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 520kHz
Voltage - Output (Max): 24V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Supplier Device Package: 6-WSON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TEXTISLM2735YQSDX/NOPB,296-43041-2,LM2735YQSDX/NOPB-ND,296-43041-1,296-43041-6,2156-LM2735YQSDX/NOPB
Base Product Number: LM2735
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-43041-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-43041-2-ND
Voltage Regulators - DC DC Switching Regulators 296-43041-2-ND
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad

Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad

Buy Now Datasheet
Singapore, Singapore
2.1A Voltage Regulator IC
739-LM2735YQSDX/NOPB
2.1A Voltage Regulator IC 739-LM2735YQSDX/NOPB
IC REG MULT CONFG ADJ 2.1A 6WSON Product overview: LM2735YQSDX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2735YQSDX/NOPB can be used for catalog matching and distributor lookup.

IC REG MULT CONFG ADJ 2.1A 6WSON Product overview: LM2735YQSDX/NOPB from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM2735YQSDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2735YQSDX/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Current-mode, 1600kHz Switching Freq-Max, PDSO6

Switching Regulator, Current-mode, 1600kHz Switching Freq-Max, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2735YQSDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2735YQSDX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2735YQSDX/NOPB
IC REG MULT CONFG ADJ 2.1A 6WSON

IC REG MULT CONFG ADJ 2.1A 6WSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - LM2735YQSDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2735YQSDX/NOPB
Voltage Regulators - DC DC Switching Regulators LM2735YQSDX/NOPB
Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad

Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 3V 1 Output 2.1A (Switch) 6-WDFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2735YQSDX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2735YQSDX/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2735YQSDX/NOPB
IC REG MULT CONFG ADJ 2.1A 6WSON

IC REG MULT CONFG ADJ 2.1A 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2735YQSDX/NOPB
Switching Voltage Regulators LM2735YQSDX/NOPB
Switching Voltage Regulators 520kHz/1.6MHz -Space Efficient Boost

Switching Voltage Regulators 520kHz/1.6MHz -Space Efficient Boost

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2735YQSDX/NOPB 1320684-LM2735YQSDX/NOPB 296-43041-2-ND 739-LM2735YQSDX/NOPB LM2735YQSDX/NOPB LM2735YQSDX/NOPB LM2735YQSDX/NOPB LM2735YQSDX/NOPB LM2735YQSDX/NOPB
Product Name LM2735-Q1 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators 2.1A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Boost Boost, Flyback, SEPIC Boost
Package Type Other; SOT-23,WSON Other; 6-WDFN Exposed Pad Other; 6-WDFN Exposed Pad Other; WSON6 Other; 6-WDFN Exposed Pad
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3 to 24 volts 3 to 24 volts 24 volts 3 volts 3 to 24 volts
VIN 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data