Texas Instruments LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852YMXAX-3.3/NOPB

Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote
Description
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2852 is a 2A synchronous buck regulator with a 2.85V to 5.5V input range and factory-programmable output voltages from 0.8V to 3.3V in 100-mV increments. It operates at 500 kHz or 1.5 MHz switching frequencies and includes internal 60-mΩ MOSFET switches, type-three compensation, and a standby current of 10 µA. The part is packaged in an exposed-pad HTSSOP-14 with a body size of 5.00 mm × 4.40 mm and is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LM2852 is a 2A synchronous buck regulator with a 2.85V to 5.5V input range and factory-programmable output voltages from 0.8V to 3.3V in 100-mV increments. It operates at 500 kHz or 1.5 MHz switching frequencies and includes internal 60-mΩ MOSFET switches, type-three compensation, and a standby current of 10 µA. The part is packaged in an exposed-pad HTSSOP-14 with a body size of 5.00 mm × 4.40 mm and is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator - LM2852YMXAX-3.3/NOPB - Texas Instruments
Dallas, TX, United States
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator
LM2852YMXAX-3.3/NOPB
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator LM2852YMXAX-3.3/NOPB
2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
 - LM2852YMXAX-3.3/NOPB - Rochester Electronics
Newburyport, MA, United States
Switching Regulator, Voltage-mode, 3.65A, 625kHz Switching Freq-Max, PDSO14

Switching Regulator, Voltage-mode, 3.65A, 625kHz Switching Freq-Max, PDSO14

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXAX-3.3/NOPB - 132534-LM2852YMXAX-3.3/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXAX-3.3/NOPB
132534-LM2852YMXAX-3.3/NOPB
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXAX-3.3/NOPB 132534-LM2852YMXAX-3.3/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 132534-LM2852YMXAX-3 .3/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 500kHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-HTSSOP Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 2.85V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132534-LM2852YMXAX-3.3/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-HTSSOP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.85V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49199-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49199-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49199-2-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49199-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49199-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49199-1-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49199-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49199-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49199-6-ND
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM2852YMXAX-3.3/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM2852YMXAX-3.3/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM2852YMXAX-3.3/NOPB
IC REG BUCK 3.3V 2A 14HTSSOP

IC REG BUCK 3.3V 2A 14HTSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LM2852YMXAX-3.3/NOPB
Switching Voltage Regulators LM2852YMXAX-3.3/NOPB
Switching Voltage Regulators 2A 500/1500kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125

Switching Voltage Regulators 2A 500/1500kHz Synchronous Buck Regulator 14-HTSSOP -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LM2852YMXAX-3.3/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM2852YMXAX-3.3/NOPB
Voltage Regulators - DC DC Switching Regulators LM2852YMXAX-3.3/NOPB
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 14-PowerTSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM2852YMXAX-3.3/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM2852YMXAX-3.3/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM2852YMXAX-3.3/NOPB
IC REG BUCK 3.3V 2A 14HTSSOP

IC REG BUCK 3.3V 2A 14HTSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM2852YMXAX-3.3/NOPB LM2852YMXAX-3.3/NOPB 132534-LM2852YMXAX-3.3/NOPB 296-49199-2-ND LM2852YMXAX-3.3/NOPB LM2852YMXAX-3.3/NOPB LM2852YMXAX-3.3/NOPB LM2852YMXAX-3.3/NOPB
Product Name LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2852YMXAX-3.3/NOPB Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; HTSSOP SSOP; Other; HTSSOP14 SSOP; Other; 14-HTSSOP Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) SSOP
Special Features Synchronous Rectification; Enable,Tracking,Synchronous Rectification Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data