Very low drop vreg with inhibit
Very low drop vreg with inhibit
Very low drop vreg with inhibit
Manufacturer: STMicroelectronics
Win Source Part Number: 1053525-LM2931AD33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.6V @ 100mA
Operating Supply Current: 30mA
PSRR: 78dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
3.3V LDO Regulator, 100mA, 250mV Dropout, 37V In, SO Package Product overview: LM2931AD33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM2931AD33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 100MA 8SO
IC REG LINEAR 3.3V 100MA 8SO
IC REG LINEAR 3.3V 100MA 8SO
LDO Voltage Regulators VL drop volt reg
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 151838P | 1053525-LM2931AD33R | 497-6880-1-ND | 776-LM2931AD33R | LM2931AD33R | LM2931AD33R | LM2931AD33R | LM2931AD33R |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM2931AD33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 100mA 37V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Package Type | SO-8; Other; SO-8 | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Life Cycle Stage | Maturity; Active |