The LM2841 is a 300-mA output step-down DC/DC regulator with a 4.5-V to 42-V input range, designed for applications requiring compact power solutions. It operates at a fixed switching frequency of 550 kHz (X option) and is housed in a low-profile SOT-23-6 (Thin SOT) package measuring 1.60 mm × 2.90 mm. The device features an internal switch with 0.9-Ω typical on-resistance, internal compensation, soft-start circuitry, and shutdown current of 16 µA typical. It includes thermal shutdown, undervoltage lockout, and short-circuit protection. The operating temperature range is -40°C to 125°C.
300 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 120375-LM2841XMKX-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 550kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 0.765V
Maximum Output Voltage: 34V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 300mA SOT-23-6 Thin, TSOT-23-6
IC REG BUCK ADJ 300MA TSOT23-6
IC REG BUCK ADJ 300MA SOT23
IC REG BUCK ADJ 300MA TSOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM2841XMKX-ADJL/NOPB | 120375-LM2841XMKX-ADJL/NOPB | 296-38713-6-ND | LM2841XMKX-ADJL/NOPB | LM2841XMKX-ADJL/NOPB | LM2841XMKX-ADJL/NOPB | LM2841XMKX-ADJL/NOPB |
| Product Name | LM2841 300 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM2841XMKX-ADJL/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; SOT | SOT23; Other; TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | |
| Output Voltage | 0.7650 to 34 volts | 0.7650 volts | 0.7650 to 34 volts | 0.7650 to 34 volts | 0.7650 volts | 0.7650 volts | |
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |
| VIN | 4.5 to 42 volts | 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | 42 volts |